EN
  • EN
  • DE

TC9453F

Part No TC9453F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359702-TC9453F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9453F CAD Model

Description

The TC9453F is a CD signal processor integrated circuit manufactured by Toshiba. It is designed for use in CD players, handling the essential tasks of data retrieval, error correction, and digital-to-analog conversion to produce audio output. This chip aims to provide a compact and efficient solution for CD playback systems.

Applications

  • CD Players: Primarily used in consumer CD players for home entertainment systems.
  • Car Audio Systems: Integrated into car stereos with CD playback capability.
  • Portable Audio Devices: Found in portable CD players and similar devices.

Features

  • Digital Signal Processing: Employs digital signal processing techniques for enhanced audio quality.
  • Error Correction Circuitry: Includes error correction to minimize the impact of scratches and imperfections on CDs.
  • Built-in DAC: Integrates a digital-to-analog converter for converting digital audio data to analog audio signals.
  • Servo Control: Features servo control functions for precise laser tracking and focus.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.

Benefits

  • High-Quality Audio: Delivers clear and accurate audio reproduction from CDs.
  • Reliable Playback: Error correction ensures stable playback even with damaged discs.
  • Compact Solution: Integration of multiple functions reduces the overall size and complexity of the CD player.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Simplified Design: Reduces the number of external components required for a CD player system.

Additional Details

The TC9453F is designed to interface with a CD drive mechanism and an audio amplifier to create a complete CD player. The chip handles the digital signal processing required to decode and play audio CDs. For detailed specifications, including operating voltage, power dissipation, and package information, refer to the official Toshiba datasheet. It’s important to follow the recommended application circuit in the datasheet for proper operation. This IC plays a crucial role in ensuring high-quality audio playback from CDs in various consumer electronics applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess