EN
  • EN
  • DE

TC9295F

Part No TC9295F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359588-TC9295F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9295F CAD Model

Description

The TC9295F is a digital signal processor (DSP) manufactured by Toshiba Semiconductor and Storage. It is designed primarily for audio applications, serving as a key component in devices such as CD players, DVD players, and other digital audio equipment. This IC is responsible for performing various audio processing tasks, including digital filtering, equalization, and D/A conversion.

Applications

  • CD Players
  • DVD Players
  • Digital Audio Systems
  • Car Audio Systems

Features

  • Integrated Digital Filter: Enhances audio quality by reducing noise and distortion.
  • Built-in D/A Converter: Provides high-quality digital-to-analog conversion for clear audio output.
  • Low Power Consumption: Suitable for portable audio devices.
  • High Signal-to-Noise Ratio: Ensures a clean and clear audio signal.
  • Compact Package: Allows for easy integration into various audio devices.
  • Multiple Input/Output Channels: Offers flexibility in audio system design.

Benefits

  • Improved Audio Quality: The integrated digital filter and D/A converter provide superior audio reproduction.
  • Reduced System Complexity: Integration of multiple functions into a single chip simplifies system design.
  • Enhanced Portability: Low power consumption makes it ideal for battery-powered audio devices.
  • Cost-Effective Solution: Reduces the need for external components, lowering overall system cost.
  • High Reliability: Toshiba's quality manufacturing ensures reliable performance.

The TC9295F typically operates with a 5V power supply and uses a digital interface for control and data transmission. Its robust design and advanced features make it a dependable choice for applications requiring high-quality audio processing. It contributes significantly to the overall audio performance of the devices in which it is implemented.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
NVIDIA
Lowest to $6.5292
Pulse
Lowest to $1.6817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess