EN
  • EN
  • DE

TC94A23FG-503

Part No TC94A23FG-503
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839891-TC94A23FG-503
Ultra Librarian 3D Model Ultra Librarian TC94A23FG-503 CAD Model

Description

The TC94A23FG-503 is an integrated circuit manufactured by Toshiba Semiconductor and Storage. While detailed specifications are limited in publicly available datasheets, it is generally understood to be part of Toshiba's family of audio processor ICs. These processors often incorporate features for automotive audio systems, home audio equipment, and similar applications.

Applications

  • Automotive Audio Systems: Commonly found in car stereos, amplifiers, and infotainment systems.
  • Home Audio Equipment: Used in receivers, amplifiers, and DVD/Blu-ray players.
  • Portable Audio Devices: Employed in portable audio players and recorders.

Features

  • Audio Signal Processing: Includes functionalities such as equalization, volume control, and noise reduction.
  • Multi-Channel Support: Supports multiple audio channels for surround sound processing.
  • Digital Interface: Incorporates digital interfaces for seamless communication with other components.
  • Low Power Consumption: Designed to minimize power consumption in portable devices.
  • Built-in Amplifiers: May include built-in amplifiers for driving speakers or headphones directly.

Benefits

  • Enhanced Audio Quality: Delivers superior audio quality through advanced signal processing techniques.
  • Reduced Component Count: Integrates multiple audio processing functions into a single chip, reducing the overall component count.
  • Simplified Design: Simplifies the design process for audio systems.
  • Improved Reliability: Offers improved reliability compared to discrete component solutions.
  • Cost-Effective Solution: Provides a cost-effective solution for audio processing needs.

Additional Details

The TC94A23FG-503 typically operates within a specific voltage range, usually around 3.3V or 5V. It is available in a surface-mount package, facilitating automated assembly and miniaturization of electronic devices. The specific functionalities of the TC94A23FG-503 depend on the application, but its primary purpose is to enhance the audio experience for the end user. The "-503" suffix likely indicates a specific configuration, revision, or customization of the base TC94A23FG model.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess