EN
  • EN
  • DE

TCR2EE31

Part No TCR2EE31
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case ESV
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749947-TCR2EE31
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR2EE31 CAD Model

Description

The TCR2EE31 is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and accurate output voltage with a low dropout voltage, making it suitable for battery-powered devices and other applications where efficiency is critical. The TCR2EE31 is optimized for low power consumption, ensuring extended battery life in portable applications. Its small size and protection features make it a versatile choice for various electronic devices.

Applications:

  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in Internet of Things (IoT) applications.
  • Battery-Powered Systems: Voltage regulation in battery-operated equipment for extended battery life.
  • Consumer Electronics: Use in digital cameras, portable audio players, and other consumer electronic products.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Reduces power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Overheat Protection: Shuts down the regulator in the event of overheating, preventing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with small, low-ESR ceramic capacitors, reducing board space and component costs.
  • Fixed Output Voltage: Provides a precise and stable output voltage, eliminating the need for external adjustment components.

Benefits:

  • Extended Battery Life: The low quiescent current and low dropout voltage contribute to improved energy efficiency and longer battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and overheat protection features protect the regulator and the connected load from damage, increasing system reliability.
  • Reduced Component Count: Stable operation with ceramic capacitors and a fixed output voltage reduce the need for external components, simplifying the design and lowering the cost.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.

Additional Details:

The TCR2EE31 typically comes in a small surface-mount package, making it easy to integrate into modern electronic designs. Key specifications include a low dropout voltage (typically in the range of tens to hundreds of millivolts), low quiescent current (typically a few microamps), and various fixed output voltage options. It is also designed to be stable with ceramic output capacitors, which are preferred for their low ESR and small size. The regulator's protection features ensure robust operation under a variety of operating conditions. Please consult the manufacturer's datasheet for precise technical specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9714 $58.2840
145+ $0.7970 $115.5650
225+ $0.7727 $173.8575
310+ $0.7473 $231.6630
400+ $0.7230 $289.2000
535+ $0.6480 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess