The TCR2EE36 is a low-dropout (LDO) linear regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. Its low dropout voltage and low quiescent current make it suitable for battery-powered devices and other applications where power efficiency is critical.
Applications:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Sensor power supplies
- Wireless communication devices
Features:
- Low dropout voltage
- Low quiescent current
- High output voltage accuracy
- Overcurrent protection
- Overtemperature protection
- Small package size
- Stable with ceramic capacitors
Benefits:
- Extended battery life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
- Stable output voltage: High output voltage accuracy ensures consistent performance of connected devices.
- Protection against damage: Overcurrent and overtemperature protection prevent damage to the regulator and connected devices.
- Compact design: Small package size enables integration into space-constrained applications.
- Simplified design: Stable with ceramic capacitors simplifies design and reduces component count.
Additional Details:
The TCR2EE36 has a fixed output voltage of 3.6V. Detailed specifications, including dropout voltage, quiescent current, and output voltage accuracy, can be found in the Toshiba Semiconductor datasheet. The regulator is designed for surface mount technology (SMT) assembly, making it suitable for high-volume manufacturing.