EN
  • EN
  • DE

SPX385S-2.5

Part No SPX385S-2.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Description Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192650-SPX385S-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX385S-2.5 CAD Model

Description

The SPX385S-2.5 is a precision 2.5V voltage reference from Exar Corporation. It's designed to provide a highly stable and accurate 2.5V output voltage, crucial for a variety of applications requiring a reliable reference. The device is known for its low power consumption and small package size, making it a great fit for battery-powered and portable systems.

Applications:

  • Battery-powered devices: Provides a stable voltage reference for consistent operation.
  • Data acquisition systems: Ensures accuracy in analog-to-digital conversion.
  • Instrumentation: Used in precision measurement equipment for calibration and reference.
  • Voltage regulators: Serves as a reference in feedback loops for regulated power supplies.
  • Industrial control systems: Offers a reliable voltage reference in demanding environments.

Features:

  • Fixed 2.5V output voltage: Provides a precise and stable reference.
  • High accuracy: Ensures minimal deviation from the nominal voltage.
  • Low temperature coefficient: Maintains output stability across a wide temperature range.
  • Low quiescent current: Minimizes power consumption.
  • Small package: Enables integration into compact designs.
  • Trimmed Output Voltage: High output accuracy can be achieved.

Benefits:

  • Improved measurement accuracy: The stable reference voltage minimizes errors in measurement circuits.
  • Extended battery life: Low power consumption reduces the load on the battery.
  • Enhanced system reliability: The stable voltage source ensures consistent performance.
  • Simplified circuit design: The integrated solution reduces component count and board space.
  • Temperature Stability: Performance is consistent even with changes in temperature.

This voltage reference exhibits excellent line and load regulation, guaranteeing a stable output voltage even with fluctuations in input voltage or load current. Its high precision and low noise make it suitable for sensitive applications requiring high accuracy. The SPX385S-2.5 is available in a small surface-mount package, simplifying integration into various printed circuit boards. It is an ideal choice when a stable and accurate voltage reference is needed in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess