EN
  • EN
  • DE

TCR5SB16A

Part No TCR5SB16A
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 150 mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265680-TCR5SB16A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB16A CAD Model

Description

The TCR5SB16A is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This regulator is ideal for use in portable devices and other applications where low power consumption and small size are critical.

Applications

  • Power management in portable devices (smartphones, tablets)
  • Battery-powered systems
  • Microcontroller power supplies
  • Wireless communication devices

Features

  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Overtemperature protection
  • Small package (typically SOT-25 or similar)
  • Fixed output voltage

Benefits

  • Extends battery life due to low quiescent current
  • Stable output voltage even with fluctuating input voltage
  • Protection against damage from overcurrent and overtemperature conditions
  • Space-saving design
  • Simplified circuit design

Technical Specifications

Typical technical specifications for the TCR5SB16A include:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: 1.6V (fixed)
  • Output Current: [Consult Datasheet for exact value, typically around 300mA - 500mA]
  • Dropout Voltage: [Consult Datasheet for exact value, typically very low, e.g., < 200mV at rated current]
  • Quiescent Current (IQ): [Consult Datasheet for exact value, typically very low, e.g., < 50μA]
  • Operating Temperature Range: -40°C to +85°C

The TCR5SB16A is specifically designed for applications requiring stable and efficient voltage regulation in a small form factor. It's commonly used to provide power to sensitive electronic components in battery-powered devices. Always refer to the official Toshiba datasheet for the most accurate and up-to-date technical specifications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess