EN
  • EN
  • DE

TCR5SB19U

Part No TCR5SB19U
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 200-mA CMOS Low-Dropout Regulators (Point Regulators)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265683-TCR5SB19U
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB19U CAD Model

Description

The TCR5SB19U is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. It's designed to provide a stable output voltage even when the input voltage is close to the output voltage. This particular model is configured to output a fixed 1.9V. The TCR5SB series is known for its small size and low quiescent current, making it suitable for battery-powered and other portable applications.

Applications

  • Smartphones and mobile devices: Powering core logic, memory, and other low-voltage components.
  • Wearable devices: Providing regulated power to microcontrollers, sensors, and display drivers.
  • IoT (Internet of Things) devices: Supplying power to low-power microcontrollers and communication modules.
  • Battery-powered equipment: Maintaining a stable voltage supply for sensitive circuits as the battery discharges.
  • Wireless communication modules: Regulating the voltage for transceivers and baseband processors.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage for extended battery life.
  • Fixed Output Voltage: Provides a stable 1.9V output without external resistors.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive current draw.
  • Overheat Protection: Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to maximizing battery runtime in portable devices.
  • Stable Output Voltage: Provides a consistent supply voltage, ensuring reliable operation of connected components.
  • Simplified Design: The fixed output voltage eliminates the need for external resistors, reducing board space and component count.
  • Enhanced System Reliability: Overcurrent and overheat protection mechanisms prevent damage to the regulator and the overall system.
  • Compact Footprint: The small package allows for integration into densely populated circuit boards.

Additional Details

The TCR5SB19U typically comes in a small surface-mount package, such as a DFN or SOT package. Input voltage range is usually between 2.0V and 5.5V. The output current capability is generally in the range of 100mA to 300mA. Refer to the Toshiba datasheet for complete specifications, including operating temperature range, thermal resistance, and detailed electrical characteristics.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess