EN
  • EN
  • DE

TCR5SB25(TE85L,F)

Part No TCR5SB25(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215478-TCR5SB25(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SB25(TE85L,F) CAD Model

Description

The TCR5SB25(TE85L,F) is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This particular variant is the TCR5SB25 with a specific package and taping option (TE85L,F). Like other TCR5SB25 series regulators, it's designed to provide a stable output voltage even when the input voltage is close to the output voltage, making it suitable for a variety of electronic devices.

Applications

  • Mobile phones and smartphones: Used for powering sensitive components requiring stable voltage.
  • Wireless communication equipment: Powers RF transceivers and baseband processors.
  • Portable media players: Supplies power to audio codecs and display drivers.
  • Digital cameras and camcorders: Regulates voltage for image sensors and processing circuitry.
  • Microcontrollers and microprocessors: Provides clean and stable power for reliable operation.
  • IoT devices: Powering sensors, wireless modules, and processing units in connected devices.

Features

  • Low Dropout Voltage: Operates effectively with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current draw.
  • Overheat Protection: Shuts down the regulator to prevent damage from overheating.
  • Small Package (SOT-25 or equivalent): Allows for compact designs in space-constrained applications.
  • Fixed Output Voltage (2.5V): Provides a stable and precise 2.5V output voltage.
  • TE85L,F Package/Taping: Specifies the packaging and tape-and-reel configuration for automated assembly.

Benefits

  • Stable and Reliable Power: Ensures consistent voltage for critical electronic components.
  • Extended Battery Life: Low quiescent current reduces power waste in portable devices.
  • Protection Against Faults: Overcurrent and overheat protection enhance system robustness.
  • Compact Footprint: Small package allows for integration into small devices.
  • Simplified Circuit Design: Fixed output voltage simplifies power supply design.
  • Automated Assembly Compatibility: TE85L,F package is designed for efficient automated assembly processes.

Additional Details

The TCR5SB25(TE85L,F) operates from an input voltage range of approximately 2.7V to 5.5V. It delivers a fixed output voltage of 2.5V with high accuracy. The 'TE85L,F' designation refers to the specific packaging and taping used for this variant, which is optimized for automated surface-mount assembly processes. The operating temperature range is generally -40°C to +85°C. The maximum output current is typically in the 300mA to 500mA range, depending on the operating conditions. Input and output capacitors are required for stability; consult the datasheet for recommended values and ESR characteristics. The overcurrent protection threshold is usually set to a value above the maximum rated output current, providing a safety margin. The thermal shutdown temperature is typically around 150°C.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8769 $116.3678
96+ $1.8180 $174.5280
132+ $1.7602 $232.3464
170+ $1.7013 $289.2210
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess