EN
  • EN
  • DE

TCR5SB25

Part No TCR5SB25
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 200mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215477-TCR5SB25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SB25 CAD Model

Description

The TCR5SB25 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It is commonly used in various electronic devices to ensure consistent power supply and prevent malfunctions caused by voltage fluctuations.

Applications

  • Mobile phones and smartphones: Used for powering various internal components.
  • Wireless communication devices: Provides stable voltage for RF circuits and modems.
  • Portable audio players: Powers the audio amplifier and digital signal processing units.
  • Cameras and digital imaging devices: Ensures proper operation of image sensors and processors.
  • Microcontroller power supplies: Delivers a clean and regulated voltage for microcontroller operation.
  • IoT (Internet of Things) devices: Powers sensors, communication modules, and processing units.

Features

  • Low Dropout Voltage: The TCR5SB25 features a low dropout voltage, allowing it to maintain a stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: It consumes very little current when no load is present, improving energy efficiency.
  • Overcurrent Protection: Integrated overcurrent protection safeguards the device and the load from excessive current draw.
  • Overheat Protection: Thermal shutdown feature protects the regulator from overheating.
  • Small Package: Available in small surface-mount packages for space-constrained applications.
  • Fixed Output Voltage: Provides a stable and precise output voltage of 2.5V.

Benefits

  • Stable Power Supply: Ensures consistent voltage for sensitive electronic components, improving system reliability.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Protection Against Overloads: Overcurrent and overheat protection prevent damage to the regulator and the load.
  • Compact Design: Small package allows for integration in space-limited applications.
  • Simplified Design: Fixed output voltage eliminates the need for external voltage dividers.

Additional Details

The TCR5SB25 LDO regulator typically operates with an input voltage range of 2.7V to 5.5V. It provides a fixed output voltage of 2.5V with a high degree of accuracy. The device is available in small surface-mount packages such as the SOT-25 or similar. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. The output current capability is usually in the range of 300mA to 500mA, depending on the specific variant and operating conditions. The regulator requires minimal external components, typically only input and output capacitors, to ensure stability. The data sheet specifies the recommended capacitor values and ESR (Equivalent Series Resistance) ranges for optimal performance.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3631 $59.0775
60+ $1.9392 $116.3520
93+ $1.8792 $174.7656
128+ $1.8180 $232.7040
165+ $1.7579 $290.0535
220+ $1.5754 $346.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess