EN
  • EN
  • DE

TCWA1805

Part No TCWA1805
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360960-TCWA1805
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCWA1805 CAD Model

Description

The TCWA1805 is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device offers a fast response time and low clamping voltage, making it suitable for safeguarding data lines and power supplies in a variety of applications. Its compact size and robust design ensure reliable protection in demanding environments.

Applications:

  • Protection of data lines in communication equipment
  • ESD protection for USB ports
  • Surge protection for power supplies
  • Protection of I/O interfaces
  • Safeguarding microcontroller inputs

Features:

  • Low clamping voltage: Limits the voltage across the protected device during a surge event.
  • Fast response time: Quickly clamps voltage spikes to prevent damage.
  • Low leakage current: Minimizes power consumption in standby mode.
  • Small package size: Allows for high-density board layouts.
  • High surge capability: Can withstand high transient currents without degradation.

Benefits:

  • Enhanced reliability of electronic equipment: Protects components from damage caused by voltage surges and ESD.
  • Reduced downtime: Minimizes the risk of equipment failure due to transient voltage events.
  • Improved system performance: Ensures stable operation by preventing voltage fluctuations.
  • Extended product lifespan: Protects sensitive components from long-term degradation caused by repeated surge events.
  • Simplified circuit design: Eliminates the need for complex surge protection circuits.

The TCWA1805 is typically packaged in a small surface-mount package, such as a SOD-323 or similar. Its key specifications include a reverse standoff voltage, a clamping voltage, and a peak pulse current rating. The specific values for these parameters vary depending on the exact model and should be verified in the manufacturer's datasheet. It is designed to meet industry standards for ESD protection, ensuring compatibility with a wide range of applications. Choosing the correct TVS diode like the TCWA1805 is crucial for protecting valuable electronic assets from electrical overstress.

You May Also Be Interested in

Atmel
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess