EN
  • EN
  • DE

TD62006F(5

Part No TD62006F(5
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0737+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727680-TD62006F(5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62006F(5 CAD Model

Description

The TD62006F(5 is a high-voltage, high-current darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device is designed for driving inductive loads such as relays, solenoids, and lamps. It's commonly used in industrial control systems and automotive applications.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • Logic buffers

Features:

  • High output voltage: Can withstand high voltage levels, typically up to 50V.
  • High output current: Can drive high current loads, typically up to 500mA per channel.
  • Internal clamp diodes: Includes internal clamp diodes for inductive load protection.
  • TTL/CMOS compatible inputs: Can be driven directly by TTL or CMOS logic circuits.
  • Multiple channels: Contains multiple independent darlington transistor arrays in a single package.
  • Low saturation voltage: Minimizes power dissipation.

Benefits:

  • Simplified circuit design: Integrates multiple darlington transistors and clamp diodes into a single package, simplifying board layout.
  • Improved reliability: Internal clamp diodes protect against voltage spikes caused by inductive loads.
  • Reduced component count: Reduces the number of discrete components required for driving inductive loads.
  • Enhanced system performance: Provides high current drive capability for demanding applications.
  • Protection against damage: Overvoltage and overcurrent protection features enhance the reliability of the system.

Technical Specifications:

The TD62006F(5 features high output voltage, typically up to 50V, and high output current, typically up to 500mA per channel. It includes internal clamp diodes for inductive load protection. The inputs are TTL/CMOS compatible, allowing it to be driven directly by logic circuits. It contains seven independent darlington transistor arrays in a single package. The saturation voltage is typically low, minimizing power dissipation. The operating temperature range is -40°C to +85°C. The package type is SOP (Small Outline Package), designed for surface mount assembly. It integrates thermal shutdown protection to prevent damage from overheating.

Toshiba's TD62006F(5 darlington transistor array is a versatile and reliable solution for driving inductive loads in a wide range of applications. Its high voltage and current capabilities, internal clamp diodes, and TTL/CMOS compatible inputs make it an ideal choice for industrial control systems, automotive applications, and other demanding applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess