EN
  • EN
  • DE

TJ60S04M3L(T6L1,NQ

Part No TJ60S04M3L(T6L1,NQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 60A DPAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 125nC @ 10V
Max Input Capacitance 6510pF @ 10V
Maximum Gate-Source Voltage +10V, -20V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 6.3 mOhm @ 30A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK+
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1107372-TJ60S04M3L(T6L1,NQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJ60S04M3L(T6L1,NQ CAD Model

Description

The TJ60S04M3L(T6L1,NQ is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching and is commonly used in a variety of power management applications. The MOSFET is characterized by its low on-resistance and fast switching speed.

Applications

  • DC-DC Converters
  • Motor Control
  • Power Supplies
  • Load Switching
  • Synchronous Rectification

Features

  • Drain-Source Voltage (Vdss): 40V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 60A
  • On-Resistance (Rds(on)): 4.7 mOhms (typical)
  • Gate Charge (Qg): 28 nC (typical)
  • Package: TO-220SM(W)
  • RoHS Compliant: Yes

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies.
  • High Current Capability: Supports high current applications.
  • Compact Package: TO-220SM(W) package provides good thermal performance.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details

The TJ60S04M3L(T6L1,NQ MOSFET utilizes Toshiba's advanced process technology to achieve its low on-resistance and fast switching characteristics. The low gate charge reduces the drive power requirements, simplifying the gate drive circuitry. The TO-220SM(W) package provides good thermal conductivity, allowing for efficient heat dissipation. It is commonly used in synchronous rectification circuits to improve the efficiency of DC-DC converters. It enables compact and efficient power supply designs. The MOSFET is lead-free and RoHS compliant, meeting environmental regulations. It provides a stable and dependable solution for power switching in diverse electronic systems. The high current capability makes it suitable for high-power applications. The MOSFET's robust design ensures reliable operation in harsh environments. The TJ60S04M3L is ideal for applications requiring high efficiency, fast switching, and high current capability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8862 $56.5860
65+ $1.5477 $100.6005
105+ $1.4993 $157.4265
140+ $1.4510 $203.1400
180+ $1.4026 $252.4680
240+ $1.2575 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess