EN
  • EN
  • DE

TD62083AF(F.O.N.EL)

Part No TD62083AF(F.O.N.EL)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+/14+
Reference case SOP18
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749976-TD62083AF(F.O.N.EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62083AF(F.O.N.EL) CAD Model

Description

The TD62083AF is an 8-channel source driver IC manufactured by Toshiba Semiconductor and Storage. It is designed to drive inductive loads such as relays, solenoids, and stepping motors in various applications.

Applications:

  • Relay driving: Used to control relays in industrial and automotive applications.
  • Solenoid driving: Drives solenoids in valves and actuators.
  • Stepping motor control: Controls stepping motors in printers, scanners, and other positioning systems.
  • LED driving: Can be used to drive LEDs in display applications.
  • Automotive electronics: Used in various automotive control systems.

Features:

  • 8-channel driver: Contains eight independent driver channels.
  • High output voltage: Supports high output voltages for driving inductive loads.
  • High output current: Provides sufficient current to drive various loads.
  • Internal clamp diodes: Protects the driver from inductive kickback.
  • Thermal shutdown protection: Prevents damage to the driver due to overheating.

Benefits:

  • Simplified driver circuit: Reduces the number of external components needed.
  • Protection against inductive kickback: Prevents damage to the driver and other components.
  • Thermal protection: Enhances system reliability.
  • Versatile: Can be used to drive a variety of loads.
  • Reliable: Provides reliable performance in demanding applications.

The TD62083AF simplifies the design of driver circuits by integrating multiple channels and protection features. The internal clamp diodes protect the driver from voltage spikes caused by inductive loads, while thermal shutdown protection prevents damage due to overheating. The (F.O.N.EL) suffix likely refers to specific packaging and quality control standards.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4130 $56.5200
90+ $1.1594 $104.3460
135+ $1.1232 $151.6320
185+ $1.0870 $201.0950
240+ $1.0507 $252.1680
320+ $0.9420 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess