EN
  • EN
  • DE

TD62164APG(5,J)

Part No TD62164APG(5,J)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Trans Darlington NPN 50V 0.7A 16-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Compliant
Win Source Part Number 1098764-TD62164APG(5,J)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD62164APG(5,J) CAD Model

Description

The TD62164APG(5,J) is a high-voltage source driver array manufactured by Toshiba Semiconductor and Storage. Designed primarily for driving relays, solenoids, and other inductive loads, it incorporates built-in protection diodes to safeguard against voltage spikes generated during switching. Its robust design and high output capabilities make it suitable for a variety of industrial and consumer applications requiring reliable control of external devices.

Applications

  • Relay driving
  • Solenoid driving
  • Stepping motor control
  • Logic buffers
  • Power drivers for various industrial equipment
  • LED display driving

Features

  • High output voltage: Up to 50V
  • High output current: Up to 500mA per channel
  • Built-in clamp diodes for inductive load protection
  • TTL and CMOS compatible inputs
  • Eight independent channels
  • Low saturation voltage

Benefits

  • Robust inductive load protection: Integrated clamp diodes effectively suppress voltage transients, protecting the driver and associated circuitry from damage.
  • Versatile control capabilities: High voltage and current ratings enable control of a wide range of devices, including relays, solenoids, and motors.
  • Simplified interfacing: Compatibility with TTL and CMOS logic levels streamlines integration into existing digital control systems.
  • Efficient power handling: Low saturation voltage minimizes power dissipation, improving overall system efficiency.
  • High Channel Density: Eight channels in a single package reduces component count and board space.

Technical Specifications: The TD62164APG(5,J) typically operates with a logic supply voltage of 5V and an output supply voltage up to 50V. Each channel is capable of sourcing up to 500mA of current. The device is typically available in a DIP package. Operating temperature ranges vary depending on the specific model but are typically within industrial temperature ranges.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess