EN
  • EN
  • DE

ZRA250F02TA

Part No ZRA250F02TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106361-ZRA250F02TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRA250F02TA CAD Model

Description

Introducing the ZRA250F02TA Voltage Reference from Diodes Incorporated

The ZRA250F02TA is a precision voltage reference device meticulously designed by Diodes Incorporated to cater to the needs of high-performance electronic systems. This device is a pivotal component for maintaining stable and accurate voltage levels, which is essential for the proper functioning of analog circuits, A/D converters, and in the precise calibration of instrumentation.

Boasting a low temperature coefficient and a tight initial accuracy, the ZRA250F02TA ensures that voltage reference levels are not only precise but also consistent over a wide range of temperatures and operating conditions. This makes it an ideal choice for applications that demand high stability and reliability.

Key Features of the ZRA250F02TA:

  • Precision Voltage: The ZRA250F02TA offers a fixed output voltage of 2.5V, suitable for various applications that require a stable reference voltage.
  • High Accuracy: With an impressive initial accuracy of ±0.2%, this voltage reference ensures precision in your circuits right from the start.
  • Low Temperature Coefficient: The device has a typical temperature coefficient of 20ppm/°C, which guarantees minimal deviation in output voltage across a broad temperature range.
  • Wide Operating Current Range: It is capable of operating over a current range of 50µA to 5mA, providing flexibility and compatibility with different circuit designs.
  • Stable with Capacitive Loads: The ZRA250F02TA is designed to remain stable with capacitive loads, which is critical for various applications in electronics where load conditions can vary.

The ZRA250F02TA comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on performance. Its small footprint allows for integration into a wide variety of electronic devices, ranging from portable gadgets to industrial systems.

Whether you are designing precision power supplies, battery-operated equipment, or sophisticated measurement devices, the ZRA250F02TA from Diodes Incorporated is engineered to provide a solid foundation for your voltage reference needs. Its combination of accuracy, stability, and versatility makes it an excellent choice for designers looking to enhance the performance of their electronic products.

With the ZRA250F02TA, you can expect a high level of performance, ensuring that your electronic devices operate with the utmost precision and consistency.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess