EN
  • EN
  • DE

TD62384AP

Part No TD62384AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH LOW INPUT ACTIVE DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361225-TD62384AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62384AP CAD Model

Description

The TD62384AP is a high-voltage, high-current sink driver array from Toshiba Semiconductor and Storage. It is designed for driving various loads including relays, solenoids, lamps, and stepping motors. This integrated circuit offers robust performance and built-in protection features, making it suitable for industrial, automotive, and consumer electronics applications. The device's compatibility with TTL and CMOS logic levels simplifies interfacing with microcontrollers and other control circuitry.

Applications

  • Relay drivers
  • Solenoid drivers
  • Stepping motor drivers
  • Lamp drivers
  • Logic buffers
  • Line receivers
  • Industrial control systems
  • Automotive applications

Features

  • High output voltage: 50V (min)
  • High output current: 500mA per channel
  • Input voltage: 3.3V/5V
  • Output clamp diodes for inductive load driving
  • TTL and 5V CMOS logic compatible inputs
  • Built-in thermal shutdown protection
  • Built-in overcurrent protection
  • DIP-16 package

Benefits

  • Simplified system design: The TD62384AP integrates eight driver channels into a single package, reducing component count and PCB area.
  • Improved reliability: Built-in protection mechanisms prevent damage from overvoltage, overcurrent, and thermal overload.
  • Direct interface with logic circuits: TTL and CMOS compatible inputs allow direct connection to microcontrollers and digital logic, simplifying the interface.
  • High driving capability: The high output voltage and current of the TD62384AP enable it to drive a wide range of inductive and resistive loads.
  • Reduced external components: Integrated clamp diodes eliminate the need for external flyback diodes, reducing component cost and complexity.

Additional Details

The TD62384AP consists of eight independent sink driver channels, each equipped with an output clamp diode to protect against inductive kickback. It is packaged in a DIP-16 configuration. The device is designed to be easily interfaced with both TTL and 5V CMOS logic circuits. The thermal shutdown protection automatically disables the outputs when the chip temperature exceeds a safe threshold, preventing thermal runaway. The overcurrent protection limits the output current, protecting the device and the load from damage due to short circuits or overloads. The TD62384AP is a versatile and reliable solution for a wide range of applications requiring high-voltage, high-current driving capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess