EN
  • EN
  • DE

TD62388APG

Part No TD62388APG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Ch Low Input Active Darlington Sink Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265775-TD62388APG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62388APG CAD Model

Description

The TD62388APG from Toshiba Semiconductor and Storage is a high-voltage, high-current sink driver array. This integrated circuit is designed to interface between logic circuits and high-power loads. It incorporates eight independent sink drivers, each capable of driving up to 500 mA and 50 V. The TD62388APG is commonly used in applications requiring control of relays, solenoids, lamps, and other inductive loads.

Applications

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • Logic buffers
  • Interface between logic circuits and high-voltage/high-current loads

Features

  • Eight Independent Drivers: Provides control for up to eight separate loads.
  • High Output Voltage: Supports output voltages up to 50 V.
  • High Output Current: Each driver can sink up to 500 mA.
  • Built-in Input Protection Diodes: Protects the device from reverse voltage conditions.
  • TTL/CMOS Compatible Inputs: Allows direct interface with a wide range of logic circuits.
  • DIP-18 Package: Standard package for easy integration into circuit boards.

Benefits

  • Simplified Interfacing: Provides a convenient interface between low-level logic and high-power loads.
  • Reduced Component Count: Integrates multiple drivers into a single package, saving board space and reducing assembly costs.
  • Enhanced System Reliability: Built-in protection diodes prevent damage from inductive kickback and reverse voltage conditions.
  • Versatile Application: Suitable for a wide range of applications requiring high-voltage/high-current driving capabilities.
  • Easy Integration: The standard DIP-18 package simplifies integration into existing and new designs.

Technical Specifications

The TD62388APG operates with a supply voltage range of 4.75 V to 5.25 V. The maximum output voltage is 50 V, and the maximum output current per driver is 500 mA. The input voltage is TTL/CMOS compatible. The operating temperature range is -40°C to +85°C. The package is a DIP-18 (Plastic Dual In-Line Package with 18 pins).

This driver array is designed to provide a reliable and efficient solution for driving a variety of loads in industrial, commercial, and consumer applications. Its combination of high voltage, high current, and built-in protection features make it a versatile and robust choice for interfacing between logic circuits and high-power devices.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess