EN
  • EN
  • DE

TD62781AF

Part No TD62781AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description 8CH HIGH-VOLTAGE SOURCE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840014-TD62781AF
Ultra Librarian 3D Model Ultra Librarian TD62781AF CAD Model

Description

The TD62781AF is a high-voltage source driver array manufactured by Toshiba Semiconductor and Storage. It is designed for applications that require driving LED displays, relays, and other loads that require a sourcing current. It integrates multiple channels into a single package, reducing component count and board space. The device offers robust protection features, ensuring reliable operation in harsh industrial environments.

Applications

  • Driving LED displays in industrial equipment.
  • Controlling relays in automation systems.
  • Driving small motors in various applications.
  • Interfacing between low-voltage logic and high-voltage peripherals.
  • Controlling indicator lights in instrumentation panels.

Features

  • High Output Voltage: Designed to operate with high-voltage loads.
  • High Output Current: Provides sufficient current to drive various loads.
  • Built-in Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Built-in Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Multiple Independent Channels: Allows for independent control of multiple loads.
  • CMOS Compatible Inputs: Easy integration with CMOS logic circuits.

Benefits

  • Reliable Performance: Overcurrent protection and thermal shutdown ensure stable and reliable operation.
  • Simplified Design: Reduces the need for external protection components.
  • Space Saving: Multiple channels integrated into a single package.
  • Easy Integration: CMOS compatible inputs simplify the design process.
  • Versatile Application: Suitable for a variety of driving applications.

Additional Details

The TD62781AF is available in a surface-mount package. This integrated circuit is designed to operate over a wide temperature range. Its combination of high voltage and current handling capabilities, along with comprehensive protection features, makes it a suitable choice for a variety of applications requiring reliable load driving with sourcing current. The device's integrated thermal shutdown and overcurrent protection enhance its robustness, preventing damage in potentially adverse conditions. This ensures reliable performance and longevity in demanding applications.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess