EN
  • EN
  • DE

TD6301AP

Part No TD6301AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361363-TD6301AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD6301AP CAD Model

Description

The TD6301AP is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It's primarily designed for use in audio and video equipment. This IC integrates multiple functions that reduce the component count and simplify circuit design in various electronic applications.

Applications

  • Audio Amplifiers: Used in various audio amplification stages.
  • Video Signal Processing: Found in equipment requiring signal conditioning.
  • Consumer Electronics: Employed in TVs, DVD players, and audio systems.
  • General Purpose Amplification: Can be used in custom-designed electronic projects requiring signal amplification.

Features

  • Monolithic IC: Combines multiple functions into a single chip.
  • Low Distortion: Designed to minimize signal distortion for high-quality audio reproduction.
  • Wide Supply Voltage Range: Operates with a broad range of power supply voltages.
  • High Gain: Offers a substantial gain for signal amplification.
  • Built-in Protection Circuits: Provides protection against short circuits and thermal overload.

Benefits

  • Reduced Component Count: Integration simplifies circuit design and lowers the number of external components needed.
  • Improved Reliability: Built-in protection mechanisms enhance the reliability of the circuit.
  • Simplified Design: Makes circuit design easier and faster.
  • Cost-Effective: Reduces overall system costs by minimizing the number of discrete components.
  • Enhanced Audio Quality: Low distortion characteristics ensure high-quality sound output.

Additional Details

The TD6301AP is typically available in a DIP (Dual In-line Package). It requires external passive components to set the gain, frequency response, and stability of the amplifier. Detailed electrical characteristics, such as input impedance, output impedance, voltage gain, and frequency response, are specified in the Toshiba datasheet. Always refer to the official datasheet for accurate and up-to-date specifications before integrating the TD6301AP into a design. It's crucial to consider thermal management to ensure the IC operates within its safe operating area. The device is designed to operate within specific temperature ranges, and exceeding these limits can compromise its performance and lifespan.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess