EN
  • EN
  • DE

THGLF2G8J4LBATR

Part No THGLF2G8J4LBATR
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1532+
Reference case BGA153
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742544-THGLF2G8J4LBATR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THGLF2G8J4LBATR CAD Model

Description

The THGLF2G8J4LBATR is a high-performance NAND flash memory component designed and manufactured by Toshiba Semiconductor and Storage. This memory solution is tailored for applications requiring reliable and dense storage in a small form factor. Its advanced architecture and efficient data management capabilities make it an ideal choice for a wide range of embedded systems and portable devices.

Applications

  • Smartphones and tablets: Used as primary storage for operating systems, applications, and user data.
  • Embedded systems: Incorporated in industrial controllers, data loggers, and automotive systems.
  • Solid-state drives (SSDs): Used as a component in smaller capacity SSDs.
  • Digital cameras and camcorders: Stores images and videos in a non-volatile manner.
  • Wearable devices: Found in smartwatches, fitness trackers, and other portable electronics.

Features

  • High-density storage: Offers a significant amount of storage capacity in a compact package.
  • Fast read/write speeds: Enables quick data access and efficient system performance.
  • Low power consumption: Optimized for energy efficiency, extending battery life in portable applications.
  • Small form factor: Facilitates integration into space-constrained devices.
  • Robust data retention: Ensures long-term data storage reliability.

Benefits

  • Improved system performance: Fast read/write speeds enhance overall system responsiveness.
  • Increased storage capacity: Allows for the storage of large amounts of data in a small device.
  • Extended battery life: Low power consumption reduces energy drain and prolongs operating time.
  • Enhanced data reliability: Robust data retention ensures data integrity over extended periods.
  • Simplified system integration: Compact size and standard interface simplify design and manufacturing processes.

Additional details include specifications such as memory cell technology, interface type, and operating temperature range. The THGLF2G8J4LBATR incorporates advanced error correction codes (ECC) to maintain data integrity and protect against data corruption. Its compatibility with standard memory controllers makes it a versatile choice for various storage applications. The use of high-quality materials and rigorous testing ensures compliance with industry standards and reliable performance in demanding environments.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9651 $59.4765
36+ $3.2536 $117.1296
55+ $3.1518 $173.3490
76+ $3.0501 $231.8076
98+ $2.9485 $288.9530
132+ $2.6435 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 738 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess