EN
  • EN
  • DE

THS117

Part No THS117
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HIGH STABILITY MOTOR CONTROL DIGITAL TACHOMETER CRANK SHAFT POSITION SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365594-THS117
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS117 CAD Model

Description

The THS117 is a high-speed operational amplifier from Toshiba Semiconductor and Storage. While specific details are limited without access to a datasheet, operational amplifiers like the THS117 are fundamental building blocks in a wide variety of electronic circuits. These devices are designed to amplify voltage differences, performing mathematical operations on signals, and enabling a vast array of applications.

Applications

  • Signal Amplification: Used to increase the amplitude of weak signals for further processing.
  • Active Filters: Implemented in filter circuits to shape the frequency response of signals, such as low-pass, high-pass, band-pass, and band-stop filters.
  • Voltage Comparators: Employed to compare two voltages and output a digital signal indicating which voltage is higher.
  • Instrumentation Amplifiers: Used in precision measurement applications to amplify small differential signals while rejecting common-mode noise.
  • Oscillators: Integrated into oscillator circuits to generate periodic signals.

Features

  • High Gain: Provides a substantial voltage gain, allowing for significant signal amplification.
  • High Bandwidth: Capable of processing signals with a wide range of frequencies.
  • Low Noise: Minimizes unwanted noise in the amplified signal.
  • High Slew Rate: Can quickly respond to changes in the input signal.
  • Low Input Bias Current: Requires minimal current at the input, ensuring accuracy in sensitive circuits.

Benefits

  • Improved Signal Integrity: Amplifies weak signals without introducing significant distortion or noise.
  • Precise Signal Processing: Enables accurate filtering and shaping of signals.
  • Enhanced System Performance: Improves the overall performance of electronic circuits by providing reliable amplification and signal conditioning.
  • Versatile Applications: Suitable for a wide range of applications in various industries.
  • Stable Operation: Provides stable and reliable performance over a range of operating conditions.

Additional Details

Operational amplifiers typically require a dual power supply (positive and negative voltage). The exact specifications of the THS117, such as gain-bandwidth product, slew rate, input bias current, and operating voltage range, would be found in the device's datasheet. Consult the official Toshiba Semiconductor and Storage documentation for detailed technical information. The THS117 is usually packaged in a standard IC package for easy integration into circuit boards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,045 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess