EN
  • EN
  • DE

THS129(TE85L)

Part No THS129(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365614-THS129(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS129(TE85L) CAD Model

Description

The THS129(TE85L) is a specific variant of the THS129 series of high-speed analog-to-digital converters (ADCs) from Toshiba Semiconductor and Storage. This ADC is designed for applications where precise and rapid conversion of analog signals to digital data is crucial. The inclusion of '(TE85L)' typically denotes a specific packaging or testing configuration within the THS129 product family, catering to particular application requirements.

Applications

  • High-speed Data Acquisition
  • Precision Measurement Instruments
  • Medical Imaging Systems
  • Industrial Control and Automation
  • Spectrum Analyzers

Features

  • High Sampling Rate: Enables accurate capture of rapidly changing analog signals.
  • High Resolution: Provides precise digital representation of the analog input.
  • Low Power Consumption: Efficient design suitable for battery-powered or energy-sensitive devices.
  • Integrated Sample-and-Hold Circuit: Enhances signal acquisition and minimizes distortion.
  • Digital Interface: Simplifies connection with microprocessors and digital signal processors (DSPs).
  • Specific Packaging (TE85L): Likely refers to a specific tape and reel packaging for automated assembly, or a specific testing level for enhanced reliability. Consult the datasheet for exact details of this suffix.

Benefits

  • Accurate Data Conversion: High resolution and sampling rate ensure faithful signal reproduction.
  • Simplified System Integration: Digital interface and integrated features reduce design complexity.
  • Energy Efficiency: Low power consumption extends battery life and reduces overall system power requirements.
  • Optimized for Automated Assembly (potentially due to TE85L): The specific packaging option can streamline manufacturing processes.
  • Reliable Performance: The 'TE85L' suffix might indicate enhanced testing or quality control procedures.

Additional Details

The THS129(TE85L) typically operates from a single power supply, simplifying power supply design. The specific characteristics of the '(TE85L)' suffix, such as packaging type (e.g., tape and reel for automated assembly) or enhanced testing procedures, would be detailed in the official datasheet. It is important to consult the Toshiba Semiconductor and Storage datasheet for the THS129(TE85L) to fully understand its specifications, operating conditions, and the exact meaning of the 'TE85L' designation. Considerations should be made for signal conditioning, clocking requirements, and digital interface protocols when implementing this ADC in a system.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess