EN
  • EN
  • DE

TJ10S04M3L(T6L1,NQ

Part No TJ10S04M3L(T6L1,NQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 10A DPAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 930pF @ 10V
Maximum Gate-Source Voltage +10V, -20V
Power Dissipation (Max) 27W (Tc)
Maximum Rds On at Id,Vgs 44 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK+
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1107368-TJ10S04M3L(T6L1,NQ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TJ10S04M3L(T6L1,NQ CAD Model

Description

The TJ10S04M3L(T6L1,NQ is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. This MOSFET utilizes Toshiba's advanced process technology to achieve low on-resistance and fast switching speeds, contributing to reduced power loss and improved system efficiency.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • AC-DC Power Supplies: Found in power supplies for various electronic devices.
  • Motor Control: Employed in controlling the speed and torque of electric motors.
  • Inverters: Used in inverters for converting DC power to AC power.
  • Power Management Circuits: Integrated into power management systems for efficient power distribution.

Features

  • Low On-Resistance: Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables quick transitions, reducing switching losses.
  • High Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Enhancement Mode: Simplifies gate drive circuitry.
  • Surface Mount Package: Allows for automated assembly and compact design.

Benefits

  • Improved Efficiency: Reduces energy consumption and heat generation.
  • Enhanced Reliability: Ensures stable performance and long lifespan.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Simplified Circuit Design: Reduces component count and simplifies implementation.
  • Lower System Cost: Optimizes performance and reduces overall system cost.

Additional Details

The TJ10S04M3L(T6L1,NQ typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that depends on the specific operating conditions and thermal management. The gate-source voltage (VGS) is typically rated at +/- 20V. This MOSFET is commonly available in a surface-mount package, such as a TO-252 or similar, to facilitate automated assembly. The operating temperature range typically spans from -55°C to +175°C, ensuring reliable operation in harsh environments. The device is RoHS compliant, adhering to environmental standards for hazardous substance reduction. This MOSFET is designed for applications requiring high efficiency, reliability, and compact size, making it a versatile choice for modern power electronics designs.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess