EN
  • EN
  • DE

TK13A50D(STA4,Q)

Part No TK13A50D(STA4,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840335-TK13A50D(STA4,Q)
Ultra Librarian 3D Model Ultra Librarian TK13A50D(STA4,Q) CAD Model

Description

The TK13A50D is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for high-voltage, high-current applications, particularly in power switching and control circuits. The suffix '(STA4,Q)' refers to specific production or testing variations, which are detailed in the device's datasheet.

Applications:

  • Switching Power Supplies (SMPS): Used in various power supply designs for electronic devices.
  • DC-DC Converters: Employed in converting DC voltage levels with high efficiency.
  • Motor Control: Suitable for controlling DC motors in various applications.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide reliable backup power.
  • Solid State Relays (SSR): Can be used as a switch in solid state relays

Features:

  • High Voltage Rating: Operates at 500V.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Avalanche Capability: Provides robustness against voltage transients.
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Increased Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Provides robust performance and withstands voltage surges.
  • Reduced Heat Dissipation: Minimizes thermal stress on the device and surrounding components.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Simplified Implementation: Easy to integrate into various electronic systems.

Additional Details:

The TK13A50D typically features a continuous drain current rating of 13A. The gate threshold voltage and total gate charge are important parameters for optimizing switching performance. It's packaged in a TO-220 or similar package, which determines its thermal performance and mounting requirements. Always consult the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and safe operating area curves. The '(STA4,Q)' suffix might indicate specific testing conditions or batch-specific parameters, which are only documented in the corresponding datasheet.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2340 $66.4680
5+ $27.2696 $136.3480
7+ $26.4172 $184.9204
10+ $25.5648 $255.6480
12+ $24.7124 $296.5488
16+ $22.1564 $354.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess