The TK17N65W is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-voltage, high-power switching applications. Utilizing Toshiba's advanced process technology, it features low on-resistance and fast switching speed, contributing to efficient power conversion and reduced power losses. This MOSFET is suitable for applications requiring robust performance and reliability.
Applications:
- Switching Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC Converters
- Motor Control
- Uninterruptible Power Supplies (UPS)
Features:
- High Voltage: 650V Drain-Source Voltage (VDSS)
- Low On-Resistance: RDS(on) = 0.23 Ohms (max) @ VGS = 10V
- Fast Switching Speed: Optimized gate charge (Qg) for reduced switching losses.
- Avalanche Capability: Robust avalanche energy rating for enhanced reliability.
- RoHS Compliant: Environmentally friendly design.
Benefits:
- High Efficiency: Low on-resistance minimizes conduction losses, resulting in improved overall system efficiency.
- Reduced Power Dissipation: Fast switching characteristics reduce switching losses, leading to lower power dissipation and cooler operation.
- Enhanced Reliability: Avalanche capability provides robustness against voltage transients and inductive loads.
- Simplified Design: Easy to drive and implement in various power electronic circuits.
- Environmentally Compliant: Meets environmental standards for hazardous substances.
Additional Details:
The TK17N65W has a Drain-Source voltage (VDSS) rating of 650V and a continuous drain current (ID) rating around 17A (consult the datasheet for specific values under different conditions). The gate-source voltage (VGS) is typically rated ±30V. It's commonly available in a TO-220 package. Always refer to the official Toshiba datasheet for detailed specifications, thermal characteristics, safe operating area, and application guidelines. Proper heatsinking and thermal management are crucial for optimal performance and reliability. The low RDS(on) and fast switching capabilities make it well-suited for high-frequency switching applications where efficiency is a key concern. Its avalanche ruggedness provides an additional layer of protection in demanding environments.