EN
  • EN
  • DE

TK28A65W

Part No TK28A65W
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1517+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750078-TK28A65W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK28A65W CAD Model

Description

The TK28A65W is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for high-voltage, high-current applications requiring efficient switching and low on-resistance.

Applications:

  • Switching Power Supplies: Used as a primary or secondary side switch in AC-DC power supplies.
  • DC-DC Converters: Employed in various DC-DC conversion topologies for voltage regulation.
  • Motor Control: Suitable for controlling DC motors, stepper motors, and other types of electric motors.
  • Inverters: Found in inverter circuits for converting DC power to AC power, especially in solar inverters and UPS systems.
  • Lighting: Used in LED lighting systems and ballast circuits.

Features:

  • High Voltage: 650V drain-source voltage (VDSS) allows for operation in high-voltage circuits.
  • Low On-Resistance: Offers a low drain-source on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • High Current Capability: Capable of handling high drain current (ID).
  • Fast Switching Speed: Designed for fast switching performance, reducing switching losses.
  • Avalanche Capability: Exhibits avalanche ruggedness for improved reliability.
  • Pb-free Terminal Plating Compliant with environmental regulations regarding lead content.
  • RoHS Compliant Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Reduced Heat Generation: Lower power loss results in less heat generation, simplifying thermal management.
  • Higher Reliability: Avalanche ruggedness enhances device reliability and prevents damage from voltage spikes.
  • Simplified Circuit Design: Fast switching speed allows for simpler and more compact circuit designs.
  • Cost-Effective: Offers a balance of performance and cost for various power applications.

Additional Details:

The TK28A65W typically comes in a through-hole package such as TO-220 or TO-247, facilitating easy mounting and heat sinking. It is crucial to consult the datasheet for specific values of RDS(on), gate charge (Qg), and thermal resistance (Rth) to optimize its usage in specific applications. The gate threshold voltage (VGS(th)) is an important parameter for designing the gate drive circuitry. Proper gate drive is essential for ensuring efficient and reliable operation of the MOSFET.

Careful consideration should be given to thermal management, especially at high power levels. Adequate heat sinking is necessary to maintain the junction temperature within the specified limits. The device's parameters are typically specified at a junction temperature of 25°C, and derating factors should be applied for higher temperatures.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess