The TK31J60W5 is a 600V, 31A N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET utilizes Toshiba's advanced π-MOS VII process, ensuring low on-resistance and superior switching performance, making it suitable for various power electronics applications. The device is available in a TO-247 package.
Applications
- Power factor correction (PFC) circuits
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- Motor control circuits
- DC-DC converters
- Solar inverters
Features
- V<sub>DSS: 600V
- I<sub>D: 31A
- R<sub>DS(on) (Max): 0.099 Ω @ V<sub>GS = 10V
- Low gate charge
- High avalanche ruggedness
- Improved switching performance
- TO-247 package for excellent heat dissipation
Benefits
- High Efficiency: Low on-resistance minimizes power loss, contributing to high energy efficiency in power supplies and converters.
- Reliable Operation: High avalanche ruggedness ensures the MOSFET can withstand voltage spikes and transient conditions, providing robust performance and long operational life.
- Simplified Thermal Management: The TO-247 package facilitates efficient heat dissipation, allowing for higher power density and simplified thermal design.
- Fast Switching: Reduced gate charge enables rapid switching speeds, making it suitable for high-frequency applications and reducing switching losses.
- Compact Design: The device offers a balance between current handling capability and package size.
Technical Specifications
The TK31J60W5 features a drain-source voltage (V<sub>DSS) of 600V, a continuous drain current (I<sub>D) of 31A, and a pulsed drain current (I<sub>DP) of typically around 93A. The gate-source voltage (V<sub>GS) is rated at ±30V. The maximum power dissipation (P<sub>D) is approximately 28.4W (check datasheet for exact value depending on mounting conditions). The operating and storage temperature range is typically -55°C to 150°C. The R<sub>DS(on) value is 0.099Ω max at V<sub>GS = 10V.