EN
  • EN
  • DE

TK35S04K3L(T6L1

Part No TK35S04K3L(T6L1
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1444+
Reference case TO-252
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735227-TK35S04K3L(T6L1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK35S04K3L(T6L1 CAD Model

Description

The TK35S04K3L(T6L1 is a 40V, 35A N-channel Power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications, providing low on-resistance and fast switching performance. This MOSFET comes in a surface-mount package, making it ideal for compact and space-sensitive applications.

Applications:

  • DC-DC Converters: Used in synchronous rectification in DC-DC converters to improve efficiency.
  • Load Switching: Employed in load switching applications for power distribution in various electronic devices.
  • Motor Control: Utilized in motor control circuits for small to medium-sized motors, providing efficient and precise control.
  • Power Management Circuits: Found in power management ICs (PMICs) for controlling power distribution and optimizing energy usage.
  • LED Lighting: Used in LED drivers and power supplies to control and regulate the current to LEDs.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation and improved efficiency.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • Logic Level Gate Drive: Allows for easy interface with low-voltage logic circuits.
  • Avalanche Capability: Provides added robustness against transient voltage spikes.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed result in reduced power losses and improved efficiency.
  • Compact Design: Surface mount package allows for dense and space-saving designs.
  • Simplified Gate Drive: Logic level gate drive simplifies the driving circuitry.
  • Enhanced Reliability: Avalanche capability enhances device robustness and reliability.
  • Reduced Thermal Dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.

Additional Details:

The TK35S04K3L(T6L1 MOSFET has a typical gate threshold voltage (VGS(th)) in the range of 1V to 3V. It features a low gate charge (Qg) and output capacitance (Coss) which contributes to its fast switching performance. The drain-source voltage (VDS) is rated at 40V. The device is RoHS compliant and typically operates over a temperature range of -55°C to +150°C. The specific RDS(on) is typically specified at a VGS of 10V, but it's important to refer to the datasheet for detailed specifications at various gate voltages and temperatures. The package type is generally a DPAK or similar surface mount package.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess