EN
  • EN
  • DE

TK50E06K3A TK50E06K3

Part No TK50E06K3A TK50E06K3
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757437-TK50E06K3A TK50E06K3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK50E06K3A TK50E06K3 CAD Model

Description

The TK50E06K3A (also referred to as TK50E06K3) is a 60V, 5.0 mΩ N-channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power applications. It features low on-resistance, which minimizes conduction losses and enhances overall system efficiency. The device is available in a TO-220SM(W) package, facilitating ease of mounting and efficient thermal dissipation.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switches
  • Power management in computing and telecom equipment

Features:

  • Low drain-source on-resistance: RDS(on) = 5.0 mΩ (typical) at VGS = 10 V
  • Drain-source voltage: VDS = 60 V
  • Continuous drain current: ID = 120 A
  • Gate-source voltage: VGS = ±20 V
  • Maximum channel temperature: 175 °C
  • TO-220SM(W) package for efficient heat dissipation

Benefits:

  • High Efficiency: Very low RDS(on) reduces conduction losses significantly, leading to improved efficiency.
  • Reduced Heat Generation: Lower power dissipation due to low RDS(on) minimizes heat generation, improving system reliability.
  • High Current Capability: High continuous drain current (120A) allows for use in high-power applications.
  • Design Flexibility: Suitable for a wide range of power management applications due to its key specifications.
  • Robust Performance: High maximum channel temperature ensures stable performance in demanding conditions.

Additional Details:

The TK50E06K3A/TK50E06K3 N-channel power MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge. The TO-220SM(W) package enhances thermal performance, allowing for efficient heat removal. This MOSFET is suited for synchronous rectification, DC-DC conversion, and other power management tasks. The component is compliant with RoHS regulations and is lead-free. The part is designed to minimize conduction losses and enhance system efficiency in various high-current applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess