The TK5P60W,RVQ(S is a 600V N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency switching applications, providing low on-resistance and fast switching speeds. This MOSFET is commonly used in power supplies, motor drives, and other power electronic circuits.
Applications:
- Power Supplies: Used as a switching element in AC-DC and DC-DC power supplies.
- Motor Drives: Implemented in motor control circuits for efficient power delivery.
- Inverters: Employed in inverter circuits for converting DC power to AC power.
- Lighting Systems: Used in LED lighting drivers for efficient power management.
- DC-DC Converters: Incorporated in DC-DC converters for voltage regulation.
Features:
- 600V Drain-Source Voltage (VDSS): Withstands high voltage stress in demanding applications.
- 5A Continuous Drain Current (ID): Capable of handling significant current levels.
- Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
- Fast Switching Speed: Enables high-frequency switching operation.
- Gate Threshold Voltage (VGS(th)): 2V to 4V
- Integrated Gate Resistor: Built-in gate resistor for reducing ringing and EMI.
Benefits:
- High Efficiency: Reduces power losses and improves system efficiency.
- Reliable Performance: Offers stable and consistent operation.
- Simplified Design: Simplifies circuit design with integrated features.
- Compact Size: Available in a compact package for space-constrained applications.
- Improved Thermal Performance: Allows for operation at higher temperatures without compromising reliability.
Additional Details:
The TK5P60W,RVQ(S) is available in a TO-220SIS package. It's designed for through-hole mounting. The gate-source voltage is ±30 V. The MOSFET is RoHS compliant. It provides enhanced avalanche ruggedness, ensuring reliable operation under transient conditions. The maximum power dissipation is 43W when Tc = 25°C. It also features a low gate charge, contributing to fast switching speeds and reduced switching losses.