EN
  • EN
  • DE

TK80E08K3(S1,Q,D)

Part No TK80E08K3(S1,Q,D)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1128+
Reference case TO220
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757451-TK80E08K3(S1,Q,D)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK80E08K3(S1,Q,D) CAD Model

Description

The TK80E08K3(S1,Q,D) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. Its key features make it suitable for a variety of applications requiring efficient power control.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to efficiently convert voltage levels.
  • Motor Control: Used in motor control circuits for efficient control of motor speed and torque.
  • Power Supplies: Employed in power supplies to regulate voltage and current.
  • Load Switching: Used as a solid-state switch for controlling various loads.
  • Lighting Systems: Used in lighting applications such as LED drivers and dimming circuits.

Features:

  • N-Channel MOSFET: Offers high current handling capability.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching, improving efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Avalanche Energy Rated: Provides robustness against voltage spikes.
  • Surface Mount Package: Enables efficient PCB assembly.
  • Lead-Free Terminal Plating: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Reliable Performance: Avalanche energy rating enhances the device's robustness.
  • Compact Design: Surface mount package saves board space.
  • Environmentally Friendly: Lead-free terminal plating meets environmental standards.
  • Versatile Applications: Suitable for a wide range of power switching applications.

Technical Specifications:

The TK80E08K3(S1,Q,D) has a drain-source voltage (VDS) rating of 80V and a continuous drain current (ID) rating dependent on the specific conditions (e.g., temperature, package). The on-resistance (RDS(on)) is typically very low, often in the milliohm range. The gate threshold voltage (VGS(th)) is a few volts. Consult the datasheet for detailed specifications and operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Lowest to $2.5606
Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toshiba Semiconductor and Storage
Lowest to $69.2099
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4624 $50.8640
265+ $0.3794 $100.5410
410+ $0.3675 $150.6750
565+ $0.3557 $200.9705
730+ $0.3438 $250.9740
975+ $0.3083 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,527 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess