EN
  • EN
  • DE

TK9A90E,S4X(S

Part No TK9A90E,S4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 900V 9A 3-Pin(3+Tab) TO-220SIS Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010576-TK9A90E,S4X(S
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK9A90E,S4X(S CAD Model

Description

The TK9A90E,S4X(S is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications, providing low on-resistance and fast switching speeds. The 'TK' prefix indicates Toshiba's power MOSFET series, while '9A90E' signifies its specific electrical characteristics. The S4X(S likely refers to the packaging and production details.

Applications

  • Switching Regulators: Used in DC-DC converters and voltage regulators.
  • Motor Control: Drives motors in various applications, such as fans, pumps, and power tools.
  • Power Inverters: Converts DC power to AC power in inverters and UPS systems.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.
  • Power Supplies: Provides switching functionality in various power supply designs.

Features

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances overall performance.
  • High Avalanche Capability: Withstands high energy pulses in inductive switching applications.
  • Low Gate Charge: Reduces gate drive requirements and improves switching speed.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds result in higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Minimizes power losses and reduces the need for heat sinking.
  • Enhanced System Reliability: High avalanche capability protects the MOSFET from voltage transients.
  • Simplified Design: Low gate charge simplifies gate drive requirements and reduces component count.
  • Compact Design: Surface mount package enables smaller and more efficient power supply designs.

Additional Details

The TK9A90E,S4X(S) typically features a drain-source voltage (VDS) rating of 900V and a continuous drain current (ID) rating that depends on the specific operating conditions and thermal management. The on-resistance (RDS(on)) is a key parameter that determines the conduction losses. The gate-source threshold voltage (VGS(th)) specifies the voltage required to turn on the MOSFET. Detailed specifications regarding these parameters can be found in the product datasheet provided by Toshiba. Proper gate drive circuitry and thermal management are essential to ensure optimal performance and reliability. It is crucial to adhere to the maximum ratings specified in the datasheet to prevent damage to the MOSFET.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8495 $50.9700
130+ $0.7958 $103.4540
200+ $0.7689 $153.7800
280+ $0.7151 $200.2280
365+ $0.6883 $251.2295
455+ $0.6614 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,941 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess