EN
  • EN
  • DE

TL1L3-NW1,L

Part No TL1L3-NW1,L
Manufacturer Toshiba Semiconductor and Storage
Catalog LED Lighting - White
Description LED LETERAS COOL WHT 5000K 2SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Cool 5000K 2.85V 350mA 100° 1414 (3535 Metric)
Manufacturer Toshiba Semiconductor and Storage
Series LETERAS™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 1414 (3535 Metric)
Case / Package 3535
Family Name TC74HC4052
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number TL1L3-NW1LTR, TL1L3-NW1L(OCT-ND, TL1L3-NW1L(OTR, TL1L3NW1LTR, TL1L3-NW1L(ODKR-ND, TL1L3-NW1L(OTR-ND, TL1L3-NW1L(ODKR, TL1L3-NW1,L(O, TL1L3NW1LTR-ND, TL1L3-NW1LCT, TL1L3-NW1L(OCT, TL1L3-NW1LDKR
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899752-TL1L3-NW1,L
Ultra Librarian 3D Model Ultra Librarian TL1L3-NW1,L CAD Model

Description

This electronic component is manufactured by Toshiba Semiconductor and Storage and belongs to the LETERAS™ series. The Win Source Part Number is 899752.

  • Win Source Part Number: 899752
  • Manufacturer: Toshiba Semiconductor and Storage
  • Series: LETERAS™
  • Description: LED lighting series in white with a cool 5000K, 2.85V, 350mA, 100° 1414 (3535 Metric)
  • Package: reel - TR
  • Mounting: surface mount
  • Part Status: obsolete
  • Supply and Demand Status: balanced
  • Quantity per Package: 800
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8541.40.2000
  • ECCN: EAR99
  • Other Part Numbers: TL1L3-NW1LTR, TL1L3-NW1L(OCT-ND, TL1L3-NW1L(OTR, TL1L3NW1LTR, TL1L3-NW1L(ODKR-ND, TL1L3-NW1L(OTR-ND, TL1L3-NW1L(ODKR, TL1L3-NW1,L(O, TL1L3NW1LTR-ND, TL1L3-NW1LCT, TL1L3-NW1L(OCT, TL1L3-NW1LDKR

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess