EN
  • EN
  • DE

ADG1436YCPZ-REEL7

Part No ADG1436YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG1436
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1436YCPZREEL7, ADG1436YCPZ-REEL7-ND, ADG1436YCPZ-REEL7DKR, ADG1436YCPZ-REEL7TR, ADG1436YCPZ-REEL7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845366-ADG1436YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1436YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1436YCPZ-REEL7

The ADG1436YCPZ-REEL7 is a high-performance, dual-channel analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a wide range of applications. This component is part of the REEL7 packaging series, which ensures compatibility with automated assembly processes, making it an excellent choice for large-scale production environments.

Key Features

  • Wide Voltage Range: The ADG1436 operates from a single 1.8 V to 5.5 V power supply, making it versatile for various applications that require different voltage levels.
  • Low On-Resistance: Featuring ultra-low on-resistance (typically 0.7 ohms), this switch offers minimal signal distortion and ensures high signal integrity.
  • High Current Carrying Capability: With a continuous current rating of up to +/-2.5 A, the ADG1436YCPZ-REEL7 can handle significant current without performance degradation.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against static damage and improving system reliability.
  • Latch-Up Proof: The device is designed to be immune to latch-up, which enhances its performance in electrically noisy environments.

Applications

The ADG1436YCPZ-REEL7 is ideal for a diverse array of applications, including but not limited to:

  • Audio and video routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Industrial control systems

Package and Quality

The switch comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance. The REEL7 suffix indicates that the product is supplied in a tape and reel format, which facilitates efficient handling and placement during the manufacturing process.

Analog Devices Inc. is known for its commitment to quality, and the ADG1436YCPZ-REEL7 is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency for the end-user. Whether you're designing sophisticated audio equipment, precision data acquisition systems, or robust industrial controls, the ADG1436YCPZ-REEL7 is a switch that can meet the demands of your application with ease.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5735 $53.0145
17+ $6.2142 $105.6414
25+ $6.0200 $150.5000
35+ $5.8258 $203.9030
45+ $5.6316 $253.4220
60+ $5.0490 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess