EN
  • EN
  • DE

4300-003

Part No 4300-003
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 100V AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Feed Through Capacitors
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series 4300
Package Bulk
Product Status Active
Tolerance -
Voltage - Rated 100V
Current 5 A
DC Resistance (DCR) (Max) -
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 25dB @ 100MHz
Temperature Coefficient -
Ratings -
Package / Case Axial
Size / Dimension 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Height (Max) -
Thread Size -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1377464-4300-003
Ultra Librarian 3D Model Ultra Librarian 4300-003 CAD Model

Description

The 4300 series from Tusonix, a subsidiary of CTS Electronic Components, offers reliable feed-through capacitors for filtering applications.

  • Voltage Rating: 100V
  • Insertion Loss: 25dB @ 100MHz
  • Size: 0.156" Diameter, 0.110" Length
  • Package: Axial
  • Operating Temperature: -55°C to 125°C
  • Tolerance: ±0.1%
  • Composition: Thin Film

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 200V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.22UF 20% 50V 1806
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 1806
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0603
Lowest to $0.0985
Knowles Syfer
CAP FEEDTHRU 0.047UF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.1UF 20% 50V 1206
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess