EN
  • EN
  • DE

TLBE1100B(T11,PLV)

Part No TLBE1100B(T11,PLV)
Manufacturer Toshiba Semiconductor and Storage
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217788-TLBE1100B(T11,PLV)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLBE1100B(T11,PLV) CAD Model

Description

The TLBE1100B(T11,PLV) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. This bi-directional TVS diode is designed to safeguard sensitive electronic components from voltage transients caused by events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Its primary function is to clamp overvoltage conditions, preventing damage to downstream circuitry. The device boasts a compact package and rapid response time, making it suitable for a wide array of applications.

Applications

  • Data Lines Protection: Specifically protects data lines such as USB, HDMI, and Ethernet from ESD and surge events.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to protect against ESD encountered during handling.
  • Automotive Electronics: Safeguards automotive electronic systems from voltage transients arising from load dumps and other electrical disturbances.
  • Industrial Control Systems: Provides protection for industrial control equipment against voltage surges and electrical noise.
  • Power Supply Protection: Protects power supply inputs from overvoltage conditions and transient events.

Features

  • Bi-Directional Protection: Offers symmetrical voltage protection, suitable for both AC and DC applications.
  • Low Clamping Voltage: Minimizes the voltage stress on the protected device during a transient event.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Small Surface Mount Package: Enables easy integration into space-constrained designs and facilitates automated assembly.
  • Low Leakage Current: Reduces power consumption during normal operation.

Benefits

  • Enhanced ESD Protection: Significantly reduces the risk of damage due to electrostatic discharge, improving device reliability.
  • Improved Surge Immunity: Increases the ability of electronic devices to withstand voltage surges, ensuring stable operation.
  • Increased System Reliability: Protects sensitive components from voltage transients, extending the lifespan of electronic devices.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Cost-Effective Protection: Provides an affordable solution for protecting electronic devices from transient voltage events.

Additional Details

The TLBE1100B(T11,PLV) TVS diode is fabricated using silicon technology, ensuring fast response and reliable performance. Key electrical characteristics include reverse standoff voltage, clamping voltage, peak pulse current, and junction capacitance. These parameters are essential for selecting the appropriate TVS diode for a specific application and must be carefully considered. Consult the Toshiba datasheet for comprehensive specifications and performance data.

This device complies with industry-standard ESD and surge protection requirements. Its small size and surface mount package make it ideal for high-density circuit board designs. The T11,PLV designation likely refers to specific packaging or production variations, but the core electrical protection characteristics remain consistent with the TLBE1100B series.

You May Also Be Interested in

Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess