The TLOV1022 is a series of Light Emitting Diodes (LEDs) manufactured by Toshiba Semiconductor and Storage. These LEDs are designed for applications needing a reliable and efficient light source, such as indicator lights, backlighting, and small displays. They provide a combination of compact size, low power consumption and a long operating life.
Applications
- Indicator lights in electronic appliances
- Backlighting for LCD displays and keypads
- Status indicators in industrial control panels
- Small-scale displays and signage
- Automotive dashboard indicators and interior lighting
Features
- Surface mount package for simplified PCB assembly
- Compact size suitable for space constrained applications
- Low power consumption promoting energy efficiency
- High luminous intensity offering clear visibility
- Long operational lifespan contributing to product reliability
- RoHS compliant, confirming environmental responsibility
Benefits
- Streamlined manufacturing process due to surface mount design
- Reduced energy costs
- Improved visibility under various lighting conditions
- Extended product lifespan
- Environmentally friendly design meeting RoHS standards
Additional Details
The TLOV1022 series LEDs typically operate with a forward voltage ranging from 1.8V to 3.6V depending on the color, and require a forward current around 20mA. Luminous intensity and viewing angles vary based on the specific variant within the TLOV1022 series. These LEDs find common use in consumer electronics, industrial equipment, and automotive applications where dependable and efficient light sources are essential. Detailed specifications regarding electrical and optical characteristics are available in the product datasheet from Toshiba Semiconductor and Storage.