EN
  • EN
  • DE

TLP104(TPL.E

Part No TLP104(TPL.E
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 759876-TLP104(TPL.E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP104(TPL.E CAD Model

Description

The TLP104(TPL.E is an optocoupler manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between input and output circuits, commonly used in industrial, communication, and control systems.

Applications

  • Industrial control systems: Provides electrical isolation between control circuits and high-power devices like motors and actuators.
  • Power supplies: Used to isolate primary and secondary sides in switching power supplies.
  • Communication equipment: Isolates data lines in communication systems to prevent ground loops and noise.
  • Motor control: Provides isolation in motor drive circuits to protect control circuitry from high voltages.
  • Measurement instruments: Used in measurement equipment to isolate sensitive analog circuits from digital control sections.

Features

  • High isolation voltage: Offers a high level of electrical isolation between input and output.
  • Compact package: Small form factor for space-constrained applications.
  • High current transfer ratio (CTR): Efficient signal transfer from input to output.
  • Low input current: Reduces power consumption.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and transients.
  • Enhanced safety: Improves system safety by isolating high-voltage and low-voltage circuits.
  • Noise reduction: Reduces noise and interference in signal transmission.
  • Compact design: Allows for use in space-limited applications.
  • Reliable performance: Ensures stable and consistent operation.

Additional Details

The TLP104(TPL.E typically features an isolation voltage of several kilovolts, ensuring robust protection. The current transfer ratio (CTR) ranges depending on the specific grade but provides efficient signal coupling. The input forward voltage is around 1.2V, and the collector-emitter voltage rating is specific to the device specifications. It is available in a small outline package (SOP), which is suitable for surface mount assembly. The operating temperature range is usually from -55°C to +100°C. It is widely used in applications where galvanic isolation is crucial for safety and performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6357 $50.8560
195+ $0.5216 $101.7120
300+ $0.5053 $151.5900
410+ $0.4890 $200.4900
530+ $0.4727 $250.5310
710+ $0.4238 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess