EN
  • EN
  • DE

TLP109TPLET

Part No TLP109TPLET
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1646+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727853-TLP109TPLET
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP109TPLET CAD Model

Description

The TLP109TPLET is a Photocoupler, also known as an optocoupler or optoisolator, manufactured by Toshiba Semiconductor and Storage. It's designed for electrical isolation between circuits, preventing high voltages or transient signals from damaging sensitive components or creating safety hazards. This particular model is often used in applications requiring high-speed switching and high isolation voltage.

Applications:

  • Industrial Control Systems: Providing isolation between control circuitry and high-voltage power circuits.
  • Power Supplies: Isolating the primary and secondary sides of switching power supplies for safety and noise reduction.
  • Motor Control: Isolating microcontroller signals from motor drive circuits.
  • Digital Logic Isolation: Isolating different logic levels or preventing ground loops in digital systems.
  • Communication Equipment: Isolating communication lines to prevent damage from voltage surges.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • High-Speed Switching: Enables fast data transmission and control signals.
  • Compact Package: Allows for space-saving designs.
  • Low Input Current: Reduces power consumption.
  • TTL Compatible: Can be directly driven by TTL logic circuits.

Benefits:

  • Enhanced Safety: Protects users and equipment from high voltages and electrical hazards.
  • Improved System Reliability: Prevents noise and ground loops from interfering with sensitive circuits.
  • Simplified Circuit Design: Eliminates the need for complex isolation techniques.
  • Reduced Power Consumption: Low input current minimizes power usage.

Additional Details:

The TLP109TPLET features a Gallium Arsenide (GaAs) infrared emitting diode on the input side and a phototransistor on the output side. The isolation voltage is a crucial parameter and should be selected based on the application's safety requirements. Detailed specifications, including isolation voltage, current transfer ratio (CTR), switching speed, and operating temperature range, are available in the Toshiba Semiconductor and Storage datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2878 $50.3650
375+ $0.2695 $101.0625
580+ $0.2604 $151.0320
830+ $0.2422 $201.0260
1,075+ $0.2331 $250.5825
1,340+ $0.2240 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,270 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess