EN
  • EN
  • DE

QCA8072-0-108DRQFN-MT-00

Part No QCA8072-0-108DRQFN-MT-00
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834553-QCA8072-0-108DRQFN-MT-00
Ultra Librarian 3D Model Ultra Librarian QCA8072-0-108DRQFN-MT-00 CAD Model

Description

The Qualcomm QCA8072-0-108DRQFN-MT-00 is a Gigabit Ethernet transceiver designed for high-performance networking applications. This transceiver provides a robust and reliable physical layer (PHY) interface for Gigabit Ethernet communication, enabling seamless connectivity in various network devices.

Applications

  • Network Interface Cards (NICs) for servers and workstations.
  • Ethernet switches and routers for high-speed data transfer.
  • Embedded systems requiring Gigabit Ethernet connectivity.
  • Industrial automation equipment for real-time communication.
  • Gaming consoles and other consumer electronics devices.

Features

  • Gigabit Ethernet support: Provides data transfer rates of up to 1 Gbps.
  • IEEE 802.3ab compliant: Adheres to industry standards for Gigabit Ethernet communication.
  • Integrated PHY: Includes all necessary physical layer functions for Ethernet communication.
  • Low power consumption: Minimizes energy usage in power-sensitive applications.
  • Advanced equalization and filtering: Ensures robust signal integrity in noisy environments.

Benefits

  • High-speed data transfer: Enables fast and efficient communication between network devices.
  • Reliable connectivity: Provides robust and stable Ethernet connections.
  • Simplified system design: Reduces development time and effort with integrated PHY functions.
  • Lower power consumption: Improves energy efficiency and reduces operating costs.
  • Enhanced signal integrity: Ensures reliable data transmission even in challenging environments.

The QCA8072-0-108DRQFN-MT-00 incorporates advanced equalization and filtering techniques to compensate for signal impairments such as attenuation and noise. It supports various operating modes and power management features to optimize performance and energy efficiency. This transceiver is designed for easy integration into a wide range of networking applications, providing reliable and high-speed Ethernet connectivity.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess