EN
  • EN
  • DE

TLP116A(TPL.E(T

Part No TLP116A(TPL.E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757485-TLP116A(TPL.E(T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP116A(TPL.E(T CAD Model

Description

The TLP116A(TPL.E(T is a photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation in various applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating control signals in industrial automation systems.
  • Inverters: Employed for isolating the control circuitry from the high-voltage power stage.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Measurement Equipment: Used to isolate sensitive measurement circuits from noisy environments.
  • General Purpose Isolation: Offers electrical isolation in various other applications.

Features

  • Phototransistor Output: Provides a simple and reliable output interface.
  • High Isolation Voltage: Ensures safe electrical isolation between input and output.
  • Compact Package: Facilitates integration into space-constrained designs.
  • High Collector-Emitter Voltage: Allows for use in a variety of circuit configurations.

Benefits

  • Enhanced Safety: High isolation voltage protects against hazardous voltages.
  • Improved Noise Immunity: Galvanic isolation reduces noise and interference.
  • Simplified Circuit Design: Integrated design simplifies the isolation implementation.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.

Technical Specifications

The TLP116A(TPL.E(T features a high isolation voltage rating. The current transfer ratio (CTR) specifies the relationship between the input current and output current. The collector-emitter voltage rating (VCEO) defines the maximum voltage the phototransistor can withstand. Its operating temperature range is suitable for various industrial applications. Consult the Toshiba datasheet for detailed performance characteristics.

This photocoupler provides a reliable and efficient solution for electrical isolation needs. Its combination of high isolation voltage, simple output interface, and compact size makes it a suitable choice for a wide range of applications, especially in industrial and power electronics.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4444 $51.1060
245+ $0.4158 $101.8710
375+ $0.4014 $150.5250
540+ $0.3728 $201.3120
700+ $0.3584 $250.8800
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess