EN
  • EN
  • DE

TLP121-1(GB)

Part No TLP121-1(GB)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217991-TLP121-1(GB)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP121-1(GB) CAD Model

Description

The TLP121-1(GB) is a Photocoupler from Toshiba Semiconductor and Storage, designed for electrical isolation. It features an infrared emitting diode (IRED) and a phototransistor, providing high isolation voltage between the input and output. The '-1' likely signifies a specific current transfer ratio (CTR) range, and the '(GB)' typically indicates a specific packaging type or manufacturing variation.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between control and output circuits.
  • Microcontroller Interfacing: Isolates microcontrollers from external devices and sensors.
  • Switching Power Supplies: Used for feedback isolation between the primary and secondary sides.
  • Industrial Automation Equipment: Isolates sensitive control circuits in industrial environments.
  • General Purpose Inverters: Offers isolation in motor control applications.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation.
  • Compact Package: Designed for space-saving PCB mounting.
  • Phototransistor Output: Provides a simple and reliable switching function.
  • Low Input Current: Requires minimal current to activate the LED.
  • High Collector-Emitter Voltage: Suitable for high-voltage applications.
  • Specific CTR Range: The '-1' indicates a particular CTR range; consult the datasheet for exact values.

Benefits

  • Enhanced Safety: Protects circuits and personnel from dangerous voltage levels.
  • Improved Reliability: Minimizes the risk of damage from voltage transients and noise.
  • Simplified Circuit Design: Makes it easier to design isolated circuits.
  • Reduced Ground Loops: Prevents ground loops and associated signal errors.
  • Increased Signal Integrity: Ensures cleaner and more reliable signal transmission.

Additional Details

The TLP121-1(GB) typically features an isolation voltage in the kilovolt range. The Current Transfer Ratio (CTR) is a critical parameter, and the '-1' indicates a specific range which must be verified in the datasheet. The forward voltage of the LED, the collector-emitter saturation voltage of the transistor, and switching speeds are other important specifications. The '(GB)' designation often refers to a specific packaging configuration, possibly related to tape and reel or lead forming. It's essential to refer to the official datasheet for accurate electrical characteristics, thermal performance, and application guidelines. The device complies with relevant industry safety standards.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess