EN
  • EN
  • DE

TLP121(GB-TPR)

Part No TLP121(GB-TPR)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217988-TLP121(GB-TPR)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP121(GB-TPR) CAD Model

Description

The TLP121(GB-TPR) is a Photocoupler, also known as a Phototransistor, manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between input and output circuits, preventing unwanted noise or high voltage from affecting the control side. The device consists of an infrared emitting diode (IRED) and a phototransistor, optically coupled. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow through the output circuit.

Applications

  • Programmable Logic Controllers (PLCs): Used to isolate input and output signals, protecting sensitive control circuitry.
  • Microcomputer Interfaces: Provides isolation when interfacing microcomputers with external devices, such as sensors and actuators.
  • Switching Power Supplies: Offers feedback isolation between the primary and secondary sides.
  • Factory Automation Equipment: Used in industrial control systems for signal isolation and noise reduction.
  • General Purpose Inverters: Provides isolation in motor control circuits.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Designed in a small package for high-density mounting on printed circuit boards.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • High Collector-Emitter Voltage: Capable of handling high voltage levels on the output side.
  • Low Input Current: Requires a small input current to activate the LED.
  • Galvanic Isolation: Offers complete electrical isolation.

Benefits

  • Enhanced System Reliability: Isolation prevents noise and voltage spikes from damaging sensitive components.
  • Improved Safety: Protects users and equipment from hazardous voltage levels.
  • Simplified Circuit Design: Simplifies design by eliminating the need for direct electrical connections between circuits.
  • Reduced Ground Loops: Prevents ground loops from causing errors in signal transmission.
  • Increased Signal Integrity: Maintains signal integrity by isolating the input and output circuits.

Additional Details

The TLP121(GB-TPR) offers a typical isolation voltage of several kilovolts. The Current Transfer Ratio (CTR) varies depending on the specific grade. The operating temperature range is typically from -55°C to +100°C. It's crucial to consult the datasheet for specific electrical characteristics, such as forward voltage, collector-emitter saturation voltage, and switching speeds. The "GB-TPR" suffix likely indicates a specific packaging or tape and reel option. This device is commonly used in applications where safety and reliable signal transfer are crucial. The device adheres to industry safety standards and regulations.

You May Also Be Interested in

Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0926 $50.0040
1,320+ $0.0760 $100.3200
2,040+ $0.0737 $150.3480
2,810+ $0.0713 $200.3530
3,630+ $0.0689 $250.1070
4,855+ $0.0618 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,220 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess