EN
  • EN
  • DE

TLP126GB

Part No TLP126GB
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840492-TLP126GB
Ultra Librarian 3D Model Ultra Librarian TLP126GB CAD Model

Description

The TLP126GB is a photocoupler from Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. This particular model features a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor, ensuring reliable signal transfer while maintaining a high degree of isolation.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs) to isolate input and output signals.
  • Motor Control: Provides isolation in motor drive circuits, protecting control electronics from motor noise and voltage spikes.
  • Power Supplies: Isolates the primary and secondary sides of switching power supplies for safety and performance.
  • Industrial Control Systems: Offers isolation in various industrial control applications, enhancing system reliability.
  • Measurement Equipment: Used in sensitive measurement devices to prevent ground loops and ensure accurate readings.

Features

  • High Isolation Voltage: Offers a high isolation voltage (e.g., 3750 Vrms) to provide robust electrical isolation.
  • Small Outline Package: Available in a compact package to save board space.
  • Low Input Current: Requires minimal input current to operate, improving energy efficiency.
  • High Collector-Emitter Voltage: Can withstand high collector-emitter voltages, making it suitable for various applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Increased Safety: Enhances safety by providing a barrier between high-voltage and low-voltage circuits.
  • Improved Noise Immunity: Reduces noise interference, leading to more reliable signal transmission.
  • Enhanced System Reliability: Protects sensitive components from voltage transients and electrical noise.
  • Simplified Design: Simplifies the design process by providing a ready-to-use isolation solution.
  • Cost-Effective: Offers a cost-effective means of achieving electrical isolation.

Additional Details

The TLP126GB typically comes in a surface-mount package, such as a SO6. The operating temperature range is generally between -55°C and 100°C, making it suitable for demanding industrial environments. It has a specified current transfer ratio (CTR), which ensures consistent performance in different applications. This device also adheres to international safety standards, confirming its suitability for use in safety-critical applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess