EN
  • EN
  • DE

TLP161J(TLP,U,C,F)

Part No TLP161J(TLP,U,C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843779-TLP161J(TLP,U,C,F)
Ultra Librarian 3D Model Ultra Librarian TLP161J(TLP,U,C,F) CAD Model

Description

The TLP161J(TLP,U,C,F) is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This photocoupler consists of an infrared LED optically coupled to a phototransistor. It provides electrical isolation between the input and output circuits, making it suitable for applications where safety and noise immunity are crucial.

Applications:

  • Programmable logic controllers (PLCs): Providing isolation between control signals and output devices.
  • Inverter circuits: Isolating the control circuitry from the high-voltage power stage.
  • Motor control: Isolating microcontroller signals from motor drive circuits.
  • Power supplies: Providing feedback isolation in switching power supplies.
  • General-purpose isolation: Isolating sensitive circuits from noisy environments.

Features:

  • High isolation voltage: Provides a high level of electrical isolation between input and output.
  • Current transfer ratio (CTR): Specifies the efficiency of signal transfer.
  • Low input current: Requires minimal current to activate the LED.
  • High output voltage: Supports a wide range of output voltage levels.
  • Compact package: Saves board space.
  • Safety certifications: Meets relevant safety standards for isolation devices.

Benefits:

  • Electrical isolation: Protects sensitive circuits from high voltages and noise.
  • Improved safety: Prevents electrical shock hazards.
  • Noise immunity: Reduces the impact of noise on signal integrity.
  • Simplified circuit design: Reduces the need for other isolation techniques.
  • Compact form factor: Saves space in electronic devices.

Additional Details:

The TLP161J(TLP,U,C,F) has a typical isolation voltage in the kilovolt range. The Current Transfer Ratio (CTR) is a key parameter to consider when designing with this photocoupler, since it defines the output current for a given input current. The switching speed is also important for high-speed applications. The different suffixes (TLP, U, C, F) likely denote different pin configurations or packaging options, and the datasheet should be consulted for specifics. The TLP161J is generally available in DIP packages.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,410 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess