EN
  • EN
  • DE
  • IT

TLP170D(F)

Part No TLP170D(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description IC PHOTORELAY MOSFET 4-SOP / Solid State Relay 50mA 1.3V DC-IN 0.2A 200V 4-Pin SOP Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Toshiba Semiconductor and Storage
Series TLP170D
Packaging Tube
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 8 Ohm
Load Current 200mA
Voltage - Input 1.15VDC
Voltage - Load 0 ~ 200 V
Mounting SMD
Termination Style Gull Wing
Package 4-SOP (0.173", 4.40mm)
Manufacturer Package 4-SOP (2.54mm)
Relay Type Relay
Win Source Part Number 797024-TLP170D(F)
Popularity Medium
Supply and Demand Status Balance
Family Name TLP170D(F)
Introduction Date May 15, 2009
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TLP170D(F) CAD Model

Description

This electronic component, manufactured by Toshiba Semiconductor and Storage, is the TLP170D.

  • Win Source Part Number: 797024-TLP170D(F)
  • Series: TLP170D
  • Package: 4-SOP (0.173", 4.40mm)
  • Termination Style: Gull Wing
  • Mounting: SMD
  • Input Voltage: 1.15VDC
  • Output Type: AC/DC
  • Circuit: SPST-NO (1 Form A)
  • Relay Type: Relay
  • Load Current: 200mA
  • Voltage Load: 0 ~ 200 V
  • Category: Relays
  • Manufacturer Package: 4-SOP (2.54mm)
  • On-State Resistance (Maximum): 8 Ohm
  • Alternative Parts (Cross-Reference): TLP170D, TLP170D(TP,F)
  • Introduction Date: May 15, 2009
  • ECCN: EAR99
  • Country of Origin: Japan
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Littelfuse Inc.
SSR RELAY SPST-NO 150MA 0-350V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 18A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 0-100V
Lowest to $80.6749
Littelfuse Inc.
SSR RELAY SPST-NO 85MA 0-350V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 0-100V
Need more? Email Us
IXYS
SSR RELAY SPST-NO 100MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 3-60V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess