EN
  • EN
  • DE

TLP185GR(GR-TPL.SE

Part No TLP185GR(GR-TPL.SE
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 759884-TLP185GR(GR-TPL.SE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP185GR(GR-TPL.SE CAD Model

Description

The TLP185GR(GR-TPL.SE) is a Photocoupler, also known as an Optocoupler, manufactured by Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between input and output circuits, which is crucial for protecting sensitive control circuits from high voltages or noise.

Applications

  • Programmable Logic Controllers (PLCs): Used in PLC systems to isolate input/output modules.
  • Inverter Circuits: Offers isolation between the control side and the power side of inverters.
  • Switching Power Supplies: Provides electrical isolation for safety and noise reduction in power supplies.
  • Industrial Equipment: Used in various industrial applications to protect control circuits from noisy or high-voltage environments.
  • Measurement and Control Systems: Ensures accurate and safe signal transmission in measuring devices.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation, typically several kilovolts, between the input and output.
  • Compact Package: Designed in a small surface-mount package suitable for high-density PCB layouts.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from the input LED to the output phototransistor.
  • Low Input Current: Requires a minimal input current for activation, making it energy-efficient.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives for environmental safety.

Benefits

  • Enhanced Safety: Protects control circuits and personnel from high voltages.
  • Noise Reduction: Isolates circuits to minimize electrical noise and interference.
  • Reliable Performance: Provides stable and consistent operation in harsh environments.
  • Easy Integration: Simplifies PCB design and assembly with its surface-mount package.
  • Energy Efficiency: Minimizes power consumption with its low input current requirement.

Additional Details

The TLP185GR(GR-TPL.SE) is designed for applications requiring reliable electrical isolation. It usually operates with a forward voltage around 1.2V and features a collector-emitter voltage rating specific to the datasheet. The operating temperature range is typically between -55°C to +100°C, making it suitable for a wide variety of environments. The CTR values can vary based on the specific grade, ensuring compatibility with different application requirements. Its compact SOP (Small Outline Package) facilitates easy integration into modern electronic devices where space is a constraint. This optocoupler is commonly used in systems where galvanic isolation is necessary for both functional and safety reasons.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0882 $57.7710
1,400+ $0.0826 $115.6400
2,175+ $0.0798 $173.5650
3,125+ $0.0741 $231.5625
4,055+ $0.0713 $289.1215
5,070+ $0.0684 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285,710 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess