The TLP180(GB-TPLFT) is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a phototransistor. This device provides electrical isolation between the input and output circuits, making it suitable for a variety of applications where isolation and signal transfer are required.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter circuits
- AC/DC power supplies
- I/O interfaces for microprocessors
- Noise Suppression in Digital Circuits
- General purpose switching circuits
Features
- High isolation voltage: 3750 Vrms (minimum)
- High-speed switching: Typical rise and fall times of 3 μs
- Operating temperature: -55°C to 100°C
- Current transfer ratio (CTR): 50% to 600% (at IF = 5 mA)
- Pb-free and RoHS compliant
- Small outline package (SO6)
Benefits
- Provides electrical isolation between circuits, preventing ground loops and protecting sensitive components from high voltages.
- Enables high-speed signal transfer with minimal distortion.
- Offers wide operating temperature range for use in diverse environments.
- Meets industry standards for environmental compliance.
- Space-saving design for compact applications.
Additional Details
The TLP180(GB-TPLFT) is commonly used to isolate sensitive control circuits from high-voltage power circuits. The high isolation voltage ensures safe operation in applications where potentially hazardous voltages are present. The fast switching speed allows for accurate and reliable signal transfer in high-speed digital systems. The current transfer ratio (CTR) is a critical parameter that determines the output current for a given input current. Proper resistor selection is important to optimize the performance of the photocoupler in specific applications. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. This device provides a reliable and cost-effective solution for electrical isolation and signal transfer needs.