EN
  • EN
  • DE

TLP197G(F)

Part No TLP197G(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) 6-SMD, Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr Toshiba Semiconductor and Storage
Series TLP197G
Package Tube
Mounting SMD (SMT)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.15VDC
Voltage - Load 0 V ~ 350 V
Load Current 120 mA
On-State Resistance (Max) 35 Ohms
Termination Style Gull Wing
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SOP (2.54mm)
Base Product Number TLP197
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0030
Standard Package 75
Win Source Part Number 1099875-TLP197G(F)
Ultra Librarian 3D Model Ultra Librarian TLP197G(F) CAD Model

Description

The TLP197G(F) is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between control and load circuits, providing a robust and reliable alternative to electromechanical relays.

Applications

  • Heating Control Systems: Accurate and reliable temperature control in industrial heating processes.
  • Lighting Control: Switching and dimming control for various lighting applications.
  • Motor Control: Controlling small motors in automation and robotics.
  • Security Systems: Reliable switching in alarm and security devices.
  • Industrial Automation Equipment: General purpose switching in automated machinery.

Features

  • High Isolation Voltage: Ensures robust electrical isolation between input and output.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • High Switching Speed: Enables rapid switching of loads.
  • Long Life: Solid-state design offers extended lifespan compared to mechanical relays.
  • Silent Operation: No mechanical parts result in quiet operation.

Benefits

  • Enhanced Safety: High isolation protects control circuits from high-voltage surges.
  • Improved Reliability: Solid-state construction reduces wear and tear.
  • Energy Efficiency: Low on-resistance reduces power consumption.
  • Longer Lifespan: Extends the operating life of equipment.
  • Quiet Operation: Eliminates audible noise during switching.

Additional Details

The TLP197G(F) typically incorporates an LED on the input side and a MOSFET or other semiconductor switch on the output side. When current flows through the LED, it activates the output switch, closing the relay. Key specifications include input forward current, load voltage, load current, on-resistance, and isolation voltage. Refer to the device's datasheet for specific electrical and thermal characteristics.

This SSR offers reliable and efficient switching performance, making it suitable for a wide range of industrial and commercial applications. Its solid-state design ensures long-term reliability and quiet operation.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess